Status: | Unknown |
---|---|
Series: | SQS484EN |
RoHS: | Compliant |
TrenchFET® Power MOSFET |
AEC-Q101 qualified d |
100 % Rg and UIS tested |
Datasheet |
---|
SQS484EN |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
AN822 |
Packaging Information |
---|
Reel Information |
Tape Information |
Device Orientation |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, N-CH, 40V, 16A, PPAK1212-8 | Farnell |
N-Channel 40-V (D-S) 175C Mosfet |Vishay SQS484EN-T1-GE3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQS484EN-T1_GE3?
Additional datasheets, footprints and schematics for SQS484EN-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQS484EN-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQS484EN-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQS484EN-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQS484EN-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQS484EN-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQS484EN-T1_GE3 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for SQS484EN-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQS484EN-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQS484EN-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQS484EN-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.