Status: | Unknown |
---|---|
Series: | SQS481ENW |
RoHS: | Compliant |
Prices starting from US$0.30
TrenchFET® power MOSFET |
AEC-Q101 qualified d |
100 % Rg and UIS tested |
Datasheet |
---|
SQS481ENW |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Mosfet, Aec-Q101, P-Ch, Powerpak 1212 | Newark Electronics |
MOSFET, AEC-Q101, P-CH, POWERPAK 1212 | element14 |
DUAL N-CHANNEL 20-V (D-S) 175C MOSFET | Future Electronics |
Transistor MOSFET P-CH 150V 4.7A 8-Pin PowerPAK 1212 | Avnet America |
N-CH SINGLE 150V PPAK1212-8W | TTI Europe |
Where can I find additional details, specifications and documents for a SQS481ENW-T1_GE3?
Additional datasheets, footprints and schematics for SQS481ENW-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQS481ENW-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQS481ENW-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQS481ENW-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQS481ENW-T1_GE3 fall under?
The SQS481ENW-T1_GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQS481ENW-T1_GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQS481ENW-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQS481ENW-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQS481ENW-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SQS481ENW-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQS481ENW-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQS481ENW-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQS481ENW-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.