Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 33W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
MOSFET N-Ch 60V 8A 175C PowerPAK 1212-8 | RS |
Mosfet, N-Ch, 60V, 8A, 175Deg C, 33W Rohs Compliant: Yes |Vishay SQS462EN-T1_GE3 | Newark Electronics |
Single N-Channel 60 V 0.063 Ohms Surface Mount Power Mosfet - PowerPAK-1212-8 | Future Electronics |
Trans MOSFET N-CH 60V 8A 8-Pin PowerPAK 1212 T/R | Avnet America |
MOSFET, N-CH, 60V, 8A, 175DEG C, 33W | element14 |
N-CH SGLE 60V PPAK1212-8 AECQ | TTI Europe |
Where can I find additional details, specifications and documents for a SQS462EN-T1-GE3?
Additional datasheets, footprints and schematics for SQS462EN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQS462EN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQS462EN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQS462EN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQS462EN-T1-GE3 fall under?
The SQS462EN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQS462EN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQS462EN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQS462EN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQS462EN-T1-GE3 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SQS462EN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQS462EN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQS462EN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SQS462EN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.