Status: | Unknown |
---|---|
Series: | SQS420EN |
RoHS: | Compliant |
TrenchFET® power MOSFET |
AEC-Q101 qualified d |
100 % Rg and UIS tested |
Datasheet |
---|
SQS420EN |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
AN822 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Trans MOSFET N-CH 20V 8A 8-Pin PowerPAK 1212 T/R | Avnet America |
N-CH SGLE 20V PPAK1212-8 AECQ | TTI Europe |
MOSFET, N-CH, 20V, 8A, PPAK1212-8 | Farnell |
Where can I find additional details, specifications and documents for a SQS420EN-T1_GE3?
Additional datasheets, footprints and schematics for SQS420EN-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQS420EN-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQS420EN-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQS420EN-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQS420EN-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQS420EN-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQS420EN-T1_GE3 have stock available?
Authorised distributors including Avnet America, TTI Europe and Farnell have stock available or on a lead time for SQS420EN-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQS420EN-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQS420EN-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQS420EN-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.