Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
1,281
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$1.64
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
1,281
in stock
|
Buy Now | |
element14
from US$1.54
|
1,281
in stock
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 95A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.0127ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 375W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
N-Channel Automotive Mosfet 200 V (D-S) 95A TO-263 | Future Electronics |
N-CH SINGLE 200V TO-263 | TTI Europe |
Mosfet, Aec-Q101, N-Ch, 200V, To-263 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 200V, TO-263 | element14 |
MOSFET N-Channel Automotive 200V 95A 3-Pin TO-263 | Avnet America |
Where can I find additional details, specifications and documents for a SQM90142E_GE3?
Additional datasheets, footprints and schematics for SQM90142E_GE3 are listed on our Part Details page. You can also find images and similar parts to SQM90142E_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQM90142E_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQM90142E_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQM90142E_GE3 fall under?
The SQM90142E_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQM90142E_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQM90142E_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQM90142E_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQM90142E_GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SQM90142E_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQM90142E_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQM90142E_GE3?
You can fill out our help required form which you can use to request a quote for SQM90142E_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.