Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
186
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
416
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
186
in stock
|
Buy Now | |
element14
from US$1.96
|
186
in stock
|
Buy Now | |
Rutronik
from US$1.97
|
-
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.86
|
-
|
Buy Now | |
Avnet Asia
from US$2.72
|
-
|
Buy Now | |
TTI Europe
from US$1.64
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.003ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 375W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 100V, 120A, 175Deg C, 375W Rohs Compliant: Yes |Vishay SQM120N10-3M8_GE3 | Newark Electronics |
MOSFET, N-CH, 100V, 120A, 175DEG C, 375W | element14 |
N-CH 100V 120A 3mOhm TO-263 | Rutronik |
MOSFET N-Chnl 100-V (D-S) AEC-Q101 Qualified | Future Electronics |
Trans MOSFET N-CH 100V 120A 3-Pin TO-263 | Avnet America |
N-CH SINGLE 100V D2PAK AECQ | TTI Europe |
Where can I find additional details, specifications and documents for a SQM120N10-3M8-GE3?
Additional datasheets, footprints and schematics for SQM120N10-3M8-GE3 are listed on our Part Details page. You can also find images and similar parts to SQM120N10-3M8-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQM120N10-3M8-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQM120N10-3M8-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQM120N10-3M8-GE3 fall under?
The SQM120N10-3M8-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQM120N10-3M8-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQM120N10-3M8-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQM120N10-3M8-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQM120N10-3M8-GE3 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SQM120N10-3M8-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQM120N10-3M8-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQM120N10-3M8-GE3?
You can fill out our help required form which you can use to request a quote for SQM120N10-3M8-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.