Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 160A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0036ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 187W |
Transistor Case Style | PowerPAK |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Mosfet, Aec-Q101, 40V, 160A, Powerpak | Newark Electronics |
MOSFET, AEC-Q101, 40V, 160A, POWERPAK | element14 |
MOSFET Array Dual N-CH 40V 160A 8-Pin PowerPAK | Avnet America |
N-CH DUAL 40V PPAK8X8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJQ906EL-T1_GE3?
Additional datasheets, footprints and schematics for SQJQ906EL-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJQ906EL-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJQ906EL-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJQ906EL-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJQ906EL-T1_GE3 fall under?
The SQJQ906EL-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJQ906EL-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJQ906EL-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJQ906EL-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJQ906EL-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SQJQ906EL-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJQ906EL-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJQ906EL-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJQ906EL-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.