Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
1,840
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
1,840
in stock
|
Buy Now | |
element14
from US$1.51
|
1,840
in stock
|
Buy Now | |
Rutronik
from US$2.55
|
-
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$1.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0034ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 135W |
Transistor Case Style | PowerPAK |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, Dual N-Ch, 40V, 100A, Powerpak | Newark Electronics |
MOSFET, DUAL N-CH, 40V, 100A, POWERPAK | element14 |
DUAL N-CH 40V 100A 2,9mOhm PPAK | Rutronik |
40V, 100A, 3.4mOHMS, PPAK 8x8 | Future Electronics |
Trans MOSFET Array Dual N-CH 40V 100A 8-Pin PowerPAK T/R | Avnet America |
N-CH DUAL 40V PPAK8X8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJQ904E-T1_GE3?
Additional datasheets, footprints and schematics for SQJQ904E-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJQ904E-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJQ904E-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJQ904E-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJQ904E-T1_GE3 fall under?
The SQJQ904E-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJQ904E-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJQ904E-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJQ904E-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJQ904E-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SQJQ904E-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJQ904E-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJQ904E-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJQ904E-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.