Status: | Unknown |
---|---|
Series: | SQJQ480E |
RoHS: | Compliant |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$2.09
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
1,060
in stock
|
Buy Now | |
element14
from US$1.58
|
1,060
in stock
|
Buy Now | |
Rutronik
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now |
TrenchFET® power MOSFET |
AEC-Q101 qualified |
100 % RG and UIS tested |
Datasheet |
---|
SQJQ480E |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
80V, 150A, 3mOHMS, PPAK 8x8 | Future Electronics |
Mosfet, Aec-Q101, N-Ch, 80V, Powerpak | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 80V, POWERPAK | element14 |
N-CH 80V 150A 3mOhm PPAK 8x8L | Rutronik |
Trans MOSFET N-CH 80V 150A 8-Pin PowerPAK T/R | Avnet America |
N-CH SINGLE 30V PPAK8X8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJQ480E-T1_GE3?
Additional datasheets, footprints and schematics for SQJQ480E-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJQ480E-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJQ480E-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJQ480E-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJQ480E-T1_GE3 fall under?
The SQJQ480E-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SQJQ480E-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJQ480E-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJQ480E-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQJQ480E-T1_GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SQJQ480E-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJQ480E-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJQ480E-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJQ480E-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.