Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
25,582
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
25,582
in stock
|
Buy Now | |
element14
from US$0.57
|
25,582
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.01ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 48W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, Aec-Q101, Dual N-Ch, Powerpakso | Newark Electronics |
MOSFET, AEC-Q101, DUAL N-CH, POWERPAKSO | element14 |
Trans MOSFET N-CH 60V 30A Automotive 5-Pin(4+Tab) PowerPAK SO | Future Electronics |
N+N-CH 60V 30A 12mOhm PPAK SO8L | Rutronik |
Trans MOSFET Array Dual N-CH 60V 30A 8-Pin PowerPAK SO T/R | Avnet America |
N-CH DUAL 60V PPAKSO8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJB60EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJB60EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJB60EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJB60EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJB60EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJB60EP-T1_GE3 fall under?
The SQJB60EP-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJB60EP-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJB60EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJB60EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJB60EP-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rutronik have stock available or on a lead time for SQJB60EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJB60EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJB60EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJB60EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.