Status: | Unknown |
---|---|
Series: | SQJB42EP |
RoHS: | Compliant |
Prices starting from US$0.36
TrenchFET® power MOSFET |
AEC-Q101 qualified |
100 % RG and UIS tested |
Datasheet |
---|
SQJB42EP |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Mosfet, Dual N-Ch, 40V, 30A, Powerso | Newark Electronics |
MOSFET, DUAL N-CH, 40V, 30A, POWERSO | element14 |
Dual MOSFET N-Ch 60V SO-8 | RS |
MOSFET Array Dual N-CH 40V 30A 8-Pin PowerSO | Avnet America |
N-CH DUAL 20V PPAKSO8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJB42EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJB42EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJB42EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJB42EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJB42EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJB42EP-T1_GE3 fall under?
The SQJB42EP-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SQJB42EP-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJB42EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJB42EP-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQJB42EP-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for SQJB42EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJB42EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJB42EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJB42EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.