Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
11,359
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
11,359
in stock
|
Buy Now | |
element14
from US$0.45
|
11,359
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
2,940
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0179ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 48W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Mosfet, Aec-Q101, N-Ch, 80V, Powerpak So | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 80V, POWERPAK SO | element14 |
SQJA96EP Series 80 V 30 A Automotive N-Channel Mosfet - PowerPAK« SO-8 | Future Electronics |
Trans MOSFET N-CH 80V 30A 8-Pin PowerPAK SO | Avnet America |
N-CH SINGLE 80V PPAKSO8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJA96EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJA96EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJA96EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJA96EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJA96EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJA96EP-T1_GE3 fall under?
The SQJA96EP-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJA96EP-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJA96EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJA96EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJA96EP-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for SQJA96EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJA96EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJA96EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJA96EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.