Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.44
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 46A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.0102ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 55W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
P-CH 80V 46A 10,2mOhm PPAK SSO8 | Rutronik |
N-Channel 80-V (D-S) 175C Mosfet |Vishay SQJA84EP-T1_GE3 | Newark Electronics |
SQJA84EP Series 80 V 46 A Automotive N-Channel Mosfet - PowerPAK« SO-8 | Future Electronics |
Transistor MOSFET N-CH 80V 46A 8-Pin PowerPAK SO | Avnet America |
N-CH SINGLE 80V PPAKSO8L | TTI Europe |
MOSFET, AEC-Q101, N-CH, 80V, POWERPAK SO | Farnell |
Where can I find additional details, specifications and documents for a SQJA84EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJA84EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJA84EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJA84EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJA84EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJA84EP-T1_GE3 fall under?
The SQJA84EP-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJA84EP-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJA84EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJA84EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJA84EP-T1_GE3 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SQJA84EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJA84EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJA84EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJA84EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.