Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22.5A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.041ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 68W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, Aec-Q101, 200V, 22.5A | Newark Electronics |
MOSFET 200V Vds -/+20V Vgs AEC-Q101 Qualified | Future Electronics |
Transistor MOSFET N-CH 200V 22.5A 8-Pin PowerPAK SO | Avnet America |
MOSFET, N-CH, AEC-Q101, 200V, 22.5A | element14 |
N-CH SINGLE 200V PPAKSO8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJA20EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJA20EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJA20EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJA20EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJA20EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJA20EP-T1_GE3 fall under?
The SQJA20EP-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJA20EP-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJA20EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJA20EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJA20EP-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SQJA20EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJA20EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJA20EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJA20EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.