Status: | Unknown |
---|---|
Series: | SQJ858AEP |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
TrenchFET® Power MOSFET |
AEC-Q101 Qualified |
100 % Rg and UIS Tested |
Datasheet |
---|
SQJ858AEP |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Migration Guide |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-Channel 40-V (D-S) 175C Mosfet Rohs Compliant: No |Vishay SQJ858AEP-T1_GE3 | Newark Electronics |
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R | Avnet America |
N-CH 40V 58A 6,3mOhm PwPAKSO8L | Rutronik |
SQJ858AEP Series 40 V 58 A Automotive N-Channel Mosfet - PowerPAK« SO-8L | Future Electronics |
N-CH SINGLE 40V PPAK-SO8L | TTI Europe |
MOSFET, N-CH, 40V, 58A, PPAKSO8L | Farnell |
Where can I find additional details, specifications and documents for a SQJ858AEP-T1-GE3?
Additional datasheets, footprints and schematics for SQJ858AEP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ858AEP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ858AEP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ858AEP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ858AEP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ858AEP-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQJ858AEP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rutronik, Future Electronics and TTI Europe have stock available or on a lead time for SQJ858AEP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ858AEP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ858AEP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SQJ858AEP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.