SQJ844EP-T1-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET NN CH W DIODE 30V 8A POPAK8L

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.81

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 8A
Drain Source Voltage Vds 30V
On Resistance Rds(on) 0.02ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2V
Power Dissipation Pd 48W
Transistor Case Style PowerPAK SO
No. of Pins 8Pins
Operating Temperature Max 175°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
Continuous Drain Current Id N Channel 8A
Drain Source Voltage Vds N Channel 30V
Module Configuration Dual
On Resistance Rds(on) N Channel 0.02ohm
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C

Alternative Descriptions

MOSFET,NN CH,W DIODE,30V,8A,POPAK8L | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SQJ844EP-T1-GE3?

Additional datasheets, footprints and schematics for SQJ844EP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ844EP-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SQJ844EP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ844EP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SQJ844EP-T1-GE3 fall under?

The SQJ844EP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SQJ844EP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ844EP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SQJ844EP-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SQJ844EP-T1-GE3 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for SQJ844EP-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SQJ844EP-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SQJ844EP-T1-GE3?

You can fill out our help required form which you can use to request a quote for SQJ844EP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay