Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
5,140
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
5,140
in stock
|
Buy Now | |
element14
from US$0.71
|
5,140
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 75A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 83W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Mosfet, N-Ch, 40V, 75A, Powerpak So Rohs Compliant: Yes |Vishay SQJ422EP-T1_GE3 | Newark Electronics |
MOSFET, N-CH, 40V, 75A, POWERPAK SO | element14 |
Single N-Channel 40 V 3.4 mOhm 83 W SMT Automotive Power Mosfet - PowerPAK SO-8L | Future Electronics |
Trans MOSFET N-CH 40V 75A 8-Pin PowerPAK SO T/R | Avnet America |
N-CH SINGLE 40V PPAK-SO8L | TTI Europe |
Where can I find additional details, specifications and documents for a SQJ422EP-T1-GE3?
Additional datasheets, footprints and schematics for SQJ422EP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ422EP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ422EP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ422EP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJ422EP-T1-GE3 fall under?
The SQJ422EP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJ422EP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ422EP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ422EP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJ422EP-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SQJ422EP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ422EP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ422EP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SQJ422EP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.