SQJ407EP-T1_GE3 More Semiconductors - Discretes by Vishay Intertechnology

Automotive P-Channel 30 V (D-S) 175 °C MOSFET

Status: Unknown
Series: SQJ407EP
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.55
No stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.91
15,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.54
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.78
-
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.52
-
Buy Now

Features

TrenchFET® power MOSFET
AEC-Q101 qualified
100 % Rg and UIS tested

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Transistor MOSFET P-CH 30V 60A 8-Pin PowerPAK SO | Avnet Asia
Single P-Channel 30 V 4.4 mOhm 68 W SMT Automotive Power Mosfet - PowerPAK SO-8L | Future Electronics
P-Channel 30-V (D-S) 175C Mosfet |Vishay SQJ407EP-T1_GE3 | Newark Electronics
MOSFET, AEC-Q101, P-CH, -30V/POWERPAKSO | element14
P-CH SINGLE -30V PPAK SO8L | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SQJ407EP-T1_GE3?

Additional datasheets, footprints and schematics for SQJ407EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ407EP-T1_GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SQJ407EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ407EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SQJ407EP-T1_GE3 fall under?

The SQJ407EP-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to SQJ407EP-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ407EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SQJ407EP-T1_GE3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for SQJ407EP-T1_GE3 have stock available?

Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SQJ407EP-T1_GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SQJ407EP-T1_GE3 often in real-time on the comparison pages.

What if I can't find stock of SQJ407EP-T1_GE3?

You can fill out our help required form which you can use to request a quote for SQJ407EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay