Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
5,489
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
5,489
in stock
|
Buy Now | |
element14
from US$0.65
|
5,489
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 23A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 37W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 60V |
Mosfet, N-Ch, 60V, 23A, To-252 Rohs Compliant: Yes |Vishay SQD23N06-31L_GE3 | Newark Electronics |
MOSFET, N-CH, 60V, 23A, TO-252 | element14 |
SQD23N06 Series 60 V 23 A 31 mOhm Automotive N-Channel Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 60V 23A 3-Pin(2+Tab) DPAK | Avnet America |
N-CH SINGLE 60V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a SQD23N06-31L-GE3?
Additional datasheets, footprints and schematics for SQD23N06-31L-GE3 are listed on our Part Details page. You can also find images and similar parts to SQD23N06-31L-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQD23N06-31L-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQD23N06-31L-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQD23N06-31L-GE3 fall under?
The SQD23N06-31L-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQD23N06-31L-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQD23N06-31L-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQD23N06-31L-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQD23N06-31L-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SQD23N06-31L-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQD23N06-31L-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQD23N06-31L-GE3?
You can fill out our help required form which you can use to request a quote for SQD23N06-31L-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.