Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
4,000
in stock
|
Buy Now | |
RS
from US$0.51
|
2,000
in stock
|
Buy Now | |
element14
from US$0.40
|
588
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 15A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.037ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 33W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Voltage Vgs Max | 20V |
N-Channel 60-V (D-S) 175C Mosfet Rohs Compliant: Yes |Vishay SQD15N06-42L_GE3 | Newark Electronics |
Trans MOSFET N-CH 60V 15A 3-Pin(2+Tab) DPAK | Avnet America |
AEQC101 N-CHANNEL 60-V (D-S) 175C MOSFET | RS |
MOSFET, N-CH, 60V, 15A, 175DEG C, 37W | element14 |
Single P-Channel 30 V 25.2 mOhms Surface Mount Power Mosfet - TSOP-6 | Future Electronics |
N-CH SINGLE 60V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a SQD15N06-42L-GE3?
Additional datasheets, footprints and schematics for SQD15N06-42L-GE3 are listed on our Part Details page. You can also find images and similar parts to SQD15N06-42L-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQD15N06-42L-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQD15N06-42L-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQD15N06-42L-GE3 fall under?
The SQD15N06-42L-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQD15N06-42L-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQD15N06-42L-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQD15N06-42L-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQD15N06-42L-GE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for SQD15N06-42L-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQD15N06-42L-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQD15N06-42L-GE3?
You can fill out our help required form which you can use to request a quote for SQD15N06-42L-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.