Status: | Unknown |
---|---|
Series: | SQ Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 8.2pF |
---|---|
Voltage Rating | 250V |
Product Range | SQ Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0805 [2012 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 0.1pF |
Capacitor Mounting | SMD |
External Depth | 0.079mm |
External Length / Height | 0.045mm |
External Width | 0.049mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Low Esr Capacitor/T&r Rohs Compliant: Yes |Kyocera Avx SQCFVA8R2BAT1A\500 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCFVA8R2BAT1A500?
Additional datasheets, footprints and schematics for SQCFVA8R2BAT1A500 are listed on our Part Details page. You can also find images and similar parts to SQCFVA8R2BAT1A500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCFVA8R2BAT1A500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCFVA8R2BAT1A500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCFVA8R2BAT1A500 fall under?
The SQCFVA8R2BAT1A500 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCFVA8R2BAT1A500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCFVA8R2BAT1A500 you can contact the distributor directly for product support, shipping queries etc.
Is the SQCFVA8R2BAT1A500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQCFVA8R2BAT1A500 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SQCFVA8R2BAT1A500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCFVA8R2BAT1A500 often in real-time on the comparison pages.
What if I can't find stock of SQCFVA8R2BAT1A500?
You can fill out our help required form which you can use to request a quote for SQCFVA8R2BAT1A500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.