Status: | Unknown |
---|---|
Series: | SQ Series |
RoHS: | Unknown |
Capacitance | 27pF |
---|---|
Voltage Rating | 500V |
Product Range | SQ Series |
Capacitance Tolerance | ± 1% |
Operating Temperature Max | 175°C |
Capacitor Case Style | 1210 [3225 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 1% |
Capacitor Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Q @ Vr F | 10000 |
Resonant Frequency | 1MHz |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 500V |
CAP, 27PF, 500V, 1%, 1210, SMD | element14 |
Rf/Microwave Capacitor 27Pf, 500V, 1210 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCB7M270FATME500?
Additional datasheets, footprints and schematics for SQCB7M270FATME500 are listed on our Part Details page. You can also find images and similar parts to SQCB7M270FATME500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCB7M270FATME500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCB7M270FATME500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCB7M270FATME500 fall under?
The SQCB7M270FATME500 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCB7M270FATME500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCB7M270FATME500 you can contact the distributor directly for product support, shipping queries etc.
Is the SQCB7M270FATME500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQCB7M270FATME500 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SQCB7M270FATME500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCB7M270FATME500 often in real-time on the comparison pages.
What if I can't find stock of SQCB7M270FATME500?
You can fill out our help required form which you can use to request a quote for SQCB7M270FATME500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.