Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1pF |
---|---|
Capacitance Tolerance | ± 0.1pF |
Voltage Rating | 250V |
Capacitor Case Style | 0605 ^1613 Metric] |
Operating Temperature Max | 175°C |
Packaging | Cut Tape |
MSL | - |
No. of Pins | 2 |
Ultra Q/Tape/Reel, 7 Inch Embossed Tape Rohs Compliant: Yes |Kyocera Avx SQCAVM1R0BATME\500 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCAVM1R0BATME/500?
Additional datasheets, footprints and schematics for SQCAVM1R0BATME/500 are listed on our Part Details page. You can also find images and similar parts to SQCAVM1R0BATME/500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCAVM1R0BATME/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCAVM1R0BATME/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCAVM1R0BATME/500 fall under?
The SQCAVM1R0BATME/500 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCAVM1R0BATME/500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCAVM1R0BATME/500 you can contact the distributor directly for product support, shipping queries etc.
Is the SQCAVM1R0BATME/500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQCAVM1R0BATME/500 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SQCAVM1R0BATME/500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCAVM1R0BATME/500 often in real-time on the comparison pages.
What if I can't find stock of SQCAVM1R0BATME/500?
You can fill out our help required form which you can use to request a quote for SQCAVM1R0BATME/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.