SQCAVM101JATME/500 Capacitors by KYOCERA AVX

CAPACITOR RF/MICROWAVE 100PF 250V 0605 5%

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.88


Distributor Starting From Stock
Logo for element14 element14 US$1.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100pF
Capacitance Tolerance ± 5%
Voltage Rating 250V
Capacitor Case Style 0605
Operating Temperature Range -55°C to +175°C
Capacitor Dielectric Type Ceramic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SQCAVM101JATME/500?

Additional datasheets, footprints and schematics for SQCAVM101JATME/500 are listed on our Part Details page. You can also find images and similar parts to SQCAVM101JATME/500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SQCAVM101JATME/500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCAVM101JATME/500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SQCAVM101JATME/500 fall under?

The SQCAVM101JATME/500 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SQCAVM101JATME/500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SQCAVM101JATME/500 you can contact the distributor directly for product support, shipping queries etc.

Is the SQCAVM101JATME/500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SQCAVM101JATME/500 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for SQCAVM101JATME/500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SQCAVM101JATME/500 often in real-time on the comparison pages.

What if I can't find stock of SQCAVM101JATME/500?

You can fill out our help required form which you can use to request a quote for SQCAVM101JATME/500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay