Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1.1pF |
---|---|
Voltage Rating | 150V |
Product Range | - |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 175°C |
Capacitor Case Style | 0605 [1613 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 0.1pF |
Capacitor Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Q @ Vr F | 10000 |
Resonant Frequency | 1MHz |
Tolerance + | 9.09% |
Tolerance - | 9.09% |
Voltage Rating V DC | 150V |
Where can I find additional details, specifications and documents for a SQCAEM1R1BATME500?
Additional datasheets, footprints and schematics for SQCAEM1R1BATME500 are listed on our Part Details page. You can also find images and similar parts to SQCAEM1R1BATME500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCAEM1R1BATME500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCAEM1R1BATME500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCAEM1R1BATME500 fall under?
The SQCAEM1R1BATME500 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCAEM1R1BATME500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCAEM1R1BATME500 you can contact the distributor directly for product support, shipping queries etc.
Is the SQCAEM1R1BATME500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQCAEM1R1BATME500 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SQCAEM1R1BATME500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCAEM1R1BATME500 often in real-time on the comparison pages.
What if I can't find stock of SQCAEM1R1BATME500?
You can fill out our help required form which you can use to request a quote for SQCAEM1R1BATME500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.