Status: | Unknown |
---|---|
Series: | SQ4080EY |
RoHS: | Compliant |
Prices starting from US$0.52
TrenchFET® power MOSFET |
AEC-Q101 qualified |
100 % Rg and UIS tested |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
SQ4080EY |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Mosfet, Aec-Q101, N-Ch, 150V, Soic | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 150V, SOIC | element14 |
Automotive Dual N-Channel 20 V (D-S) 175 C MOSFET | Future Electronics |
Transistor MOSFET N-CH 150V 18A 8-Pin SOIC | Avnet America |
N-CH SINGLE 150V SOIC8 | TTI Europe |
Where can I find additional details, specifications and documents for a SQ4080EY-T1_GE3?
Additional datasheets, footprints and schematics for SQ4080EY-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQ4080EY-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ4080EY-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ4080EY-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ4080EY-T1_GE3 fall under?
The SQ4080EY-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SQ4080EY-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ4080EY-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ4080EY-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQ4080EY-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SQ4080EY-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ4080EY-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQ4080EY-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQ4080EY-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.