Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
111,682
in stock
|
Buy Now | |
element14
from US$0.30
|
111,682
in stock
|
Buy Now | |
Farnell
from US$0.28
|
103,448
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
2,978
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now | |
Kruse
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 2.3A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 3.3W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, Aec-Q101, N-Ch, -40, -4.1A, Sot23 | Newark Electronics |
MOSFET, AUTO, P-CH, 60V, 2.3A, SOT-23 | element14 |
P-Channel 60 V 0.94 Ohm 12 nC SMT Automotive Power Mosfet - SOT-23 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 40V 4.1A 3-Pin TO-236 T/R | Avnet Asia |
MOSFET 40V P-CHANNEL (D-S) | Kruse |
P-CH 40V MosFet AECQ SOT-23 | Rutronik |
AEQC101 Qualified P-CHANNEL 40-V (D-S) 1 | RS |
Where can I find additional details, specifications and documents for a SQ2389ES-T1_GE3?
Additional datasheets, footprints and schematics for SQ2389ES-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQ2389ES-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ2389ES-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ2389ES-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ2389ES-T1_GE3 fall under?
The SQ2389ES-T1_GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQ2389ES-T1_GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ2389ES-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ2389ES-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQ2389ES-T1_GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SQ2389ES-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ2389ES-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQ2389ES-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQ2389ES-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.