Status: | Unknown |
---|---|
Series: | SQ2318AES |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.19 |
4,325
|
Buy Now | |
Farnell | US$0.23 |
201,051
|
Buy Now | |
element14 | US$0.41 |
201,051
|
Buy Now | |
TTI Europe | US$0.15 |
69,000
|
Buy Now | |
Newark Electronics | US$0.23 |
39,584
|
Buy Now | |
Rutronik | US$0.17 |
27,000
|
Buy Now | |
Avnet America | US$0.15 |
15,000
|
Buy Now | |
Future Electronics | US$0.28 |
6,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.23 |
1,554
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
TrenchFET® Power MOSFET |
AEC-Q101 Qualified c |
100 % Rg and UIS Tested |
Application Notes |
---|
AN807 |
Datasheet |
---|
SQ2318AES |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
91-5209-x |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, AUTO, N-CH, 60V, 2.3A, SOT-23 | Farnell |
N-CH SINGLE 40V SOT-23 | TTI Europe |
Mosfet, Aec-Q101, N-Ch, 60V, 2.3A, Sot-23 | Newark Electronics |
N-CH 40V 8A 26mOhm SOT-23 | Rutronik |
Trans MOSFET N-CH 40V 8A 3-Pin SOT-23 T/R | Avnet America |
Single N-Channel 40 V 3 W 13 nC Silicon Surface Mount Mosfet - SOT-23 | Future Electronics |
AEQC101 Qualified N-CHANNEL 40-V (D-S) 1 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SQ2318AES-T1_GE3?
Additional datasheets, footprints and schematics for SQ2318AES-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQ2318AES-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ2318AES-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ2318AES-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ2318AES-T1_GE3 fall under?
The SQ2318AES-T1_GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQ2318AES-T1_GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ2318AES-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ2318AES-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQ2318AES-T1_GE3 have stock available?
Authorised distributors including Farnell, element14, TTI Europe, Newark Electronics and Rutronik have stock available or on a lead time for SQ2318AES-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ2318AES-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQ2318AES-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQ2318AES-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.