Status: | Unknown |
---|---|
Series: | SQ2309ES |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
TTI Europe
from US$0.21
|
201,000
in stock
|
Buy Now | |
element14
from US$0.25
|
43,612
in stock
|
Buy Now | |
Farnell
from US$0.24
|
43,612
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,602
in stock
|
Buy Now | |
Avnet Asia
-
|
15,000
in stock
|
Buy Now |
TrenchFET® power MOSFET |
AEC-Q101 qualified c |
100 % Rg and UIS tested |
Application Notes |
---|
AN807 |
Datasheet |
---|
SQ2309ES |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
91-5209-x |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
P-CH SINGLE -60V TO236 | TTI Europe |
MOSFET, AUTO, P-CH, 60V, 2.3A, SOT-23 | element14 |
Single P-Channel 60 V 0.704 Ohm 8.5 nC 2 W Silicon SMT Mosfet - SOT-23 | Future Electronics |
Mosfet, Aec-Q101, N-Ch, 60V, 2.3A, Sot-23 | Newark Electronics |
Trans MOSFET P-CH 60V 1.7A 3-Pin SOT-23 T/R | Avnet Asia |
AEQC101 Qualified P-CHANNEL 60-V (D-S) 1 | RS |
Where can I find additional details, specifications and documents for a SQ2309ES-T1-GE3?
Additional datasheets, footprints and schematics for SQ2309ES-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SQ2309ES-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ2309ES-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ2309ES-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ2309ES-T1-GE3 fall under?
The SQ2309ES-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQ2309ES-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ2309ES-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ2309ES-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQ2309ES-T1-GE3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for SQ2309ES-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ2309ES-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SQ2309ES-T1-GE3?
You can fill out our help required form which you can use to request a quote for SQ2309ES-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.