Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Transmitter |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | - |
Sound Level Distance | - |
Resonant Frequency | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Angle | 30° |
Beam Divergence | 60° |
Capacitance | 2000pF |
External Diameter | 9.8mm |
External Length / Height | 6.6mm |
Frequency | 40kHz |
Input Voltage | 10V |
Lead Diameter | 0.5mm |
Lead Length | 8.5mm |
Lead Spacing | 4.8mm |
Operating Distance | 5m |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Sensitivity | 110dB |
Transmitter, Ultrasonic | Newark Electronics |
TRANSMITTER, ULTRASONIC | element14 |
Where can I find additional details, specifications and documents for a SQ-40-T-10B?
Additional datasheets, footprints and schematics for SQ-40-T-10B are listed on our Part Details page. You can also find images and similar parts to SQ-40-T-10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ-40-T-10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ-40-T-10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ-40-T-10B fall under?
The SQ-40-T-10B is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SQ-40-T-10B when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ-40-T-10B you can contact the distributor directly for product support, shipping queries etc.
Is the SQ-40-T-10B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQ-40-T-10B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SQ-40-T-10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ-40-T-10B often in real-time on the comparison pages.
What if I can't find stock of SQ-40-T-10B?
You can fill out our help required form which you can use to request a quote for SQ-40-T-10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.