Status: | Active |
---|---|
Series: | PZTA42 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
2,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
388
in stock
|
Buy Now | |
element14
from US$0.29
|
388
in stock
|
Buy Now | |
Farnell
from US$0.29
|
388
in stock
|
Buy Now | |
Avnet Silica
-
|
38,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Package is Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | PZTA42 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
ON Semiconductor, SPZTA42T1G | RS |
Transistor, Aec-Q101, Npn, 300V, Sot-223 | Newark Electronics |
TRANSISTOR, AEC-Q101, NPN, 300V, SOT-223 | element14 |
Trans GP BJT NPN 300V 0.05A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Trans GP BJT NPN 300V 0.05A Automotive 4-Pin(3+Tab) SOT-223 T/R | Future Electronics |
Where can I find additional details, specifications and documents for a SPZTA42T1G?
Additional datasheets, footprints and schematics for SPZTA42T1G are listed on our Part Details page. You can also find images and similar parts to SPZTA42T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPZTA42T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPZTA42T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPZTA42T1G fall under?
The SPZTA42T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SPZTA42T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPZTA42T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SPZTA42T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SPZTA42T1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for SPZTA42T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPZTA42T1G often in real-time on the comparison pages.
What if I can't find stock of SPZTA42T1G?
You can fill out our help required form which you can use to request a quote for SPZTA42T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.