Status: | Active |
---|---|
Series: | PZT651 |
RoHS: | Compliant |
High Current: 2.0 Amp |
The SOT-223 package can be soldered using wave or reflow. |
SOT-223 package ensures level mounting, resulting in improved thermalconduction, and allows visual inspection of soldered joints. The formedleads absorb thermal stress during soldering, eliminating the possibilityof damage to the die. |
PNP Complement is PZT751T1 |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | PZT651 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 2 |
VCEO Min (V) | 60 |
VCBO (V) | 80 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 75 |
PTM Max (W) | 0.8 |
Package Type | SOT-223-4 / TO-261-4D |
Bipolar Transistors - BJT SS 60V XSTR NPN SPL Automotive 4-Pin SOT-223 | Future Electronics |
MISCELLANEOUS MOSFETS | Farnell |
Transistor, Aec-Q101, Npn, 60V, Sot-223 | Newark Electronics |
Trans GP BJT NPN 60V 2A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SPZT651T1G?
Additional datasheets, footprints and schematics for SPZT651T1G are listed on our Part Details page. You can also find images and similar parts to SPZT651T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPZT651T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPZT651T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPZT651T1G fall under?
The SPZT651T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SPZT651T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPZT651T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SPZT651T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SPZT651T1G have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SPZT651T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPZT651T1G often in real-time on the comparison pages.
What if I can't find stock of SPZT651T1G?
You can fill out our help required form which you can use to request a quote for SPZT651T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.