Status: | Active |
---|---|
Series: | PZT2907A |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
NPN Complement is PZT2222AT1 |
The SOT-223 package can be soldered using wave or reflow |
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering eliminating the possibility of damage to the die. |
Available in 12 mm tape and reel Use PZT2907AT1 to order the 7 inch/1000 unit reel. Use PZT2907AT3 to order the 13 inch/4000 unit reel. |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | PZT2907A |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
MISCELLANEOUS MOSFETS | Farnell |
Trans GP BJT PNP 60V 0.6A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Pnp Bipolar Transistor/Reel Rohs Compliant: Yes |Onsemi SPZT2907AT1G | Newark Electronics |
TRANS PNP 60V 0.6A SOT223 | Future Electronics |
Where can I find additional details, specifications and documents for a SPZT2907AT1G?
Additional datasheets, footprints and schematics for SPZT2907AT1G are listed on our Part Details page. You can also find images and similar parts to SPZT2907AT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPZT2907AT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPZT2907AT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPZT2907AT1G fall under?
The SPZT2907AT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SPZT2907AT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPZT2907AT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SPZT2907AT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SPZT2907AT1G have stock available?
Authorised distributors including Farnell, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SPZT2907AT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPZT2907AT1G often in real-time on the comparison pages.
What if I can't find stock of SPZT2907AT1G?
You can fill out our help required form which you can use to request a quote for SPZT2907AT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.