Status: | Active |
---|---|
Series: | SPV1050 |
RoHS: | Compliant |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
1,969
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
1,969
in stock
|
Buy Now | |
element14
from US$2.38
|
1,969
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$2.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transformerless thermoelectric generators and PV modules energy harvester |
High efficiency for any harvesting source |
Up to 70 mA output current |
Fully integrated MOSFETs for Boost or Buck-boost configurations |
Selectable enable/disable MPPT functionality |
Programmable MPPT by external resistors |
2.6 V to 5.3 V trimmable output overvoltage level (± 1% accuracy) |
2.2 V to 3.6 V trimmable output undervoltage level (± 1% accuracy) |
Two fully independent LDOs (1.8 V and 3.3 V output) |
Enable/disable LDO pins |
Load disconnect function (by-pass transistor open) prior the first start-up (Cold Start) to avoid battery lifetime shortening |
Battery Connected and DC-DC switching open drain indication pins |
Product Specifications |
---|
DS10044 Ultralow power energy harvester and battery charger |
Presentations |
---|
Getting started with SPV1050 |
Batt Charger, Lithium, 0.07A, Vfqfpn-20 | Newark Electronics |
BATT CHARGER, LITHIUM, 0.07A, VFQFPN-20 | element14 |
Battery Charger 20-Pin VFQFPN T/R | Avnet Silica |
SPV1050 Series 18 V 70 mA SMT Ultralow Power Energy Harvester - VFQFPN-20 | Future Electronics |
Where can I find additional details, specifications and documents for a SPV1050TTR?
Additional datasheets, footprints and schematics for SPV1050TTR are listed on our Part Details page. You can also find images and similar parts to SPV1050TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPV1050TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPV1050TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPV1050TTR fall under?
The SPV1050TTR is listed under Power Management > Photovoltaic ICs > MPPT DC-DC converters.
Can I view similar or alternative parts?
You can view similar parts to SPV1050TTR when available in the MPPT DC-DC converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPV1050TTR you can contact the distributor directly for product support, shipping queries etc.
Is the SPV1050TTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SPV1050TTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SPV1050TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPV1050TTR often in real-time on the comparison pages.
What if I can't find stock of SPV1050TTR?
You can fill out our help required form which you can use to request a quote for SPV1050TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.