Status: | Active |
---|---|
Series: | SPV1040 |
RoHS: | Compliant |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
6,766
in stock
|
Buy Now | |
element14
from US$2.48
|
6,766
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$4.14
|
407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.22
|
174
in stock
|
Buy Now | |
Avnet Silica
-
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
-
|
Buy Now | |
Future Electronics
from US$1.90
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
0.3 V to 5.5 V operating input voltage |
140 mΩ internal synchronous rectifier |
120 mΩ internal power active switch |
100 kHz fixed PWM frequency |
Duty cycle controlled by MPPT algorithm |
Output voltage regulation, overcurrent and overtemperature protection |
Input source reverse polarity protection |
Built-in soft-start |
Up to 95% efficiency |
TSSOP8 package 3x4.4 mm |
Product Specifications |
---|
DS6991 High efficiency solar battery charger with embedded MPPT |
Application Notes |
---|
AN3319 STEVAL-ISV006V2: solar battery charger using the SPV1040 |
Design Notes & Tips |
---|
DN0012 Boost converter with MPPT drives isolated solar panel loads |
Application Notes for related Tools & Software |
---|
AN3319 STEVAL-ISV006V2: solar battery charger using the SPV1040 |
AN4050 STEVAL-ISV012V1 lithium-ion solar battery charger |
Presentations |
---|
SPV1040: solar battery charger for portable |
BATTERY CHARGER, 1.8A, TSSOP-8 | element14 |
ST Solar Battery Charger 5.5V 1.8A TSSOP SMD | Distrelec |
IC: PMIC | Transfer Multisort Elektronik |
Battery Charger 2V to 5.2V 8-Pin TSSOP Tube | Avnet Silica |
Battery Charger, 1.8A, Tssop-8 | Newark Electronics |
SPV1040 Series 5.5 V SMT High Efficiency Solar Battery Charger - TSSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SPV1040T?
Additional datasheets, footprints and schematics for SPV1040T are listed on our Part Details page. You can also find images and similar parts to SPV1040T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPV1040T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPV1040T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPV1040T fall under?
The SPV1040T is listed under Power Management > Photovoltaic ICs > MPPT DC-DC converters.
Can I view similar or alternative parts?
You can view similar parts to SPV1040T when available in the MPPT DC-DC converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPV1040T you can contact the distributor directly for product support, shipping queries etc.
Is the SPV1040T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SPV1040T have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for SPV1040T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPV1040T often in real-time on the comparison pages.
What if I can't find stock of SPV1040T?
You can fill out our help required form which you can use to request a quote for SPV1040T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.