Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | PowerSSO |
No. of Pins | 36Pins |
Output Current | 9A |
Output Voltage Min | 6.5V |
Output Voltage Max | 40V |
Switching Frequency | 150kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 40V |
Primary Input Voltage | 40V |
DC/DC, 9A, 40V, 36POWERSSO | Farnell |
Boost Dc-Dc Converter, 40V, 9A, Powersso-36 | Newark Electronics |
Where can I find additional details, specifications and documents for a SPV1020?
Additional datasheets, footprints and schematics for SPV1020 are listed on our Part Details page. You can also find images and similar parts to SPV1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPV1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPV1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPV1020 fall under?
The SPV1020 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SPV1020 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPV1020 you can contact the distributor directly for product support, shipping queries etc.
Is the SPV1020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPV1020 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPV1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPV1020 often in real-time on the comparison pages.
What if I can't find stock of SPV1020?
You can fill out our help required form which you can use to request a quote for SPV1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.