Status: | Unknown |
---|---|
Series: | SPT01 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Clamping Voltage Vc Max | 46V |
---|---|
Diode Case Style | QFN |
No. of Pins | 9Pins |
Operating Voltage | - |
Power Dissipation Pd | 100W |
Product Range | SPT01 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | ESD Protection |
SPT Series 100 W 36 V Unidirectional Surface Mount TVS Diode - QFN-6 | Future Electronics |
DIO Z ARY 3X 36V SPT01-335DEE QFN 6 | Kruse |
Circuit Protection Misc Automation Sensor Transient | Avnet Silica |
Esd Protection Device, 100 W, 46 V, Qfn, 9 Rohs Compliant: Yes |Stmicroelectronics SPT01-335DEE | Newark Electronics |
DIODE, ESD PROT., 15KV, 38V, DFN | element14 |
Where can I find additional details, specifications and documents for a SPT01-335DEE?
Additional datasheets, footprints and schematics for SPT01-335DEE are listed on our Part Details page. You can also find images and similar parts to SPT01-335DEE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPT01-335DEE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPT01-335DEE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPT01-335DEE fall under?
The SPT01-335DEE is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SPT01-335DEE when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPT01-335DEE you can contact the distributor directly for product support, shipping queries etc.
Is the SPT01-335DEE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPT01-335DEE have stock available?
Authorised distributors including Future Electronics, Kruse, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for SPT01-335DEE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPT01-335DEE often in real-time on the comparison pages.
What if I can't find stock of SPT01-335DEE?
You can fill out our help required form which you can use to request a quote for SPT01-335DEE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.