Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Function | Battery Free Wireless Sensor |
---|---|
IC Package Type | SMD |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Batt Free Wireless Sensor, Moisture, Smd |Onsemi SPS1M001A-01 | Newark Electronics |
RFID Reader 960MHz CASE 888AJ T/R | Avnet America |
Where can I find additional details, specifications and documents for a SPS1M001A-01?
Additional datasheets, footprints and schematics for SPS1M001A-01 are listed on our Part Details page. You can also find images and similar parts to SPS1M001A-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS1M001A-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS1M001A-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS1M001A-01 fall under?
The SPS1M001A-01 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SPS1M001A-01 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS1M001A-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SPS1M001A-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPS1M001A-01 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SPS1M001A-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS1M001A-01 often in real-time on the comparison pages.
What if I can't find stock of SPS1M001A-01?
You can fill out our help required form which you can use to request a quote for SPS1M001A-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.