Status: | Active |
---|---|
Series: | SPIRIT1 |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
193,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
9,090
in stock
|
Buy Now | |
element14
from US$1.75
|
9,019
in stock
|
Buy Now | |
Farnell
from US$1.73
|
9,019
in stock
|
Buy Now | |
Distrelec
from US$3.19
|
4,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
274,500
in stock
|
Buy Now | |
Avnet Silica
-
|
180,000
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now |
Frequency bands: 150-174 MHz, 300-348 MHz, 387-470 MHz, 779-956 MHz |
Modulation schemes: 2-FSK, GFSK, MSK, GMSK, OOK, and ASK |
Air data rate from 1 to 500 kbps |
Very low power consumption (9 mA RX and 21 mA TX at +11 dBm) |
Programmable RX digital filter from 1 kHz to 800 kHz |
Programmable channel spacing (12.5 kHz min.) |
Excellent performance of receiver sensitivity (-118 dBm), selectivity, and blocking |
Programmable output power up to +16 dBm |
Fast startup and frequency synthesizer settling time (6 μs) |
Frequency offset compensation |
Integrated temperature sensor |
Battery indicator and low battery detector |
RX and TX FIFO buffer (96 bytes each) |
Configurability via SPI interface |
Automatic acknowledgment, retransmission, and timeout protocol engine |
AES 128-bit encryption co-processor |
Antenna diversity algorithm |
Fully integrated ultra low power RC oscillator |
Wake-up on internal timer and wake-up on external event |
Flexible packet length with dynamic payload length |
Sync word detection |
Address check |
Automatic CRC handling |
FEC with interleaving |
Digital RSSI output |
Programmable carrier sense (CS) indicator |
Automatic clear channel assessment (CCA) before transmitting (for listen-before-talk systems). Embedded CSMA/CA protocol |
Programmable preamble quality indicator (PQI) |
Whitening and de-whitening of data |
Wireless M-BUS, EN 300 220, FCC CFR47 15 (15.205, 15.209, 15.231, 15.247, 15.249), and ARIB STD T-67, T93, T-108 compliant |
QFN20 4x4 mm RoHS package |
Operating temperature range from -40 °C to 105 °C |
Product Specifications |
---|
DS8870 Low data rate, low power sub-1GHz transceiver |
User Manuals |
---|
UM1657 SPIRIT1 development kit |
UM1960 Sample wM-Bus 2013 application layer implementation for SPIRIT1 boards |
Errata Sheets |
---|
ES0198 SPIRIT1 device limitations |
Design Notes & Tips |
---|
DT0067 Running a simple 6LowPAN network consisting of one receiver node and one or more sensor nodes in a Sub-1GHz RF band |
Application Notes for related Tools & Software |
---|
AN5302 Power profiling of the 6LoWPAN applications of X-CUBE-SUBG1 v3.1.0 expansion software for STM32Cube |
Brochures |
---|
Reference Guide for Sub-1GHz |
SPIRIT1 Series 3.6V 500kbps Low Data Rate Low Power Sub-1GHz Transceiver QFN-20 | Future Electronics |
Ic, Rf Trx, Low Power Sub1Ghz, Qfn20 | Newark Electronics |
IC, RF TRX, LOW POWER SUB1GHZ, QFN20 | element14 |
SPIRIT1QTR, Sub 1Ghz Transceiver | RS |
ST RF Transceiver 470MHz SMD 3.6V | Distrelec |
RF Transceiver ASK/FSK/GFSK/GMSK/MSK/OOK 3V 20-Pin QFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SPIRIT1QTR?
Additional datasheets, footprints and schematics for SPIRIT1QTR are listed on our Part Details page. You can also find images and similar parts to SPIRIT1QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPIRIT1QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPIRIT1QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPIRIT1QTR fall under?
The SPIRIT1QTR is listed under Wireless Connectivity > Long Range > Proprietary Sub-1 GHz Products.
Can I view similar or alternative parts?
You can view similar parts to SPIRIT1QTR when available in the Proprietary Sub-1 GHz Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPIRIT1QTR you can contact the distributor directly for product support, shipping queries etc.
Is the SPIRIT1QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SPIRIT1QTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SPIRIT1QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPIRIT1QTR often in real-time on the comparison pages.
What if I can't find stock of SPIRIT1QTR?
You can fill out our help required form which you can use to request a quote for SPIRIT1QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.