Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Contact Material | Phosphor Bronze |
Frequency Max | 4GHz |
RoHS Compliant | Yes |
Rf/Coaxial, F Jack, Straight, 75 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPCF-22FPC?
Additional datasheets, footprints and schematics for SPCF-22FPC are listed on our Part Details page. You can also find images and similar parts to SPCF-22FPC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPCF-22FPC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPCF-22FPC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPCF-22FPC fall under?
The SPCF-22FPC is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPCF-22FPC when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPCF-22FPC you can contact the distributor directly for product support, shipping queries etc.
Is the SPCF-22FPC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPCF-22FPC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPCF-22FPC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPCF-22FPC often in real-time on the comparison pages.
What if I can't find stock of SPCF-22FPC?
You can fill out our help required form which you can use to request a quote for SPCF-22FPC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.