Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SPC5 |
Core Architecture | Power Architecture |
Core Sub-Architecture | - |
Silicon Core Number | SPC564A70L7 |
Kit Contents | Eval Board SPC564A70L732 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 150MHz CPU CAN/JTAG/LIN/SCI/1 K-Line/Nexus/UART Interface SPC5 Studio Stand-alone Mode 5V Supply |
Evaluation Board, Discovery Plus | Newark Electronics |
SPC564A70L7 32-Bit Microcontroller Discovery Plus Kit | Avnet America |
EVALUATION BOARD, DISCOVERY PLUS | element14 |
Where can I find additional details, specifications and documents for a SPC564A-DISP?
Additional datasheets, footprints and schematics for SPC564A-DISP are listed on our Part Details page. You can also find images and similar parts to SPC564A-DISP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC564A-DISP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC564A-DISP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC564A-DISP fall under?
The SPC564A-DISP is listed under Embedded Computers Education & Maker Boards > Other Embedded Computers > Embedded Development Kits - Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to SPC564A-DISP when available in the Embedded Development Kits - Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC564A-DISP you can contact the distributor directly for product support, shipping queries etc.
Is the SPC564A-DISP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC564A-DISP have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for SPC564A-DISP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC564A-DISP often in real-time on the comparison pages.
What if I can't find stock of SPC564A-DISP?
You can fill out our help required form which you can use to request a quote for SPC564A-DISP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.