Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
USB Standard | USB 2.0 |
Jacket Colour | White |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | USB |
Cable Length | 5m |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 B Plug |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 B Plug |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
USB Standard | USB 2.0 |
Jacket Color | White |
RoHS Compliant | Yes |
Computer Cable, Usb, 5M, White | Newark Electronics |
Connector to Connector:Type A Plug to Type B Plug | element14 |
USB CABLE ASSEMBLY,A TO B,5M | Farnell |
Where can I find additional details, specifications and documents for a SPC4801?
Additional datasheets, footprints and schematics for SPC4801 are listed on our Part Details page. You can also find images and similar parts to SPC4801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4801 fall under?
The SPC4801 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC4801 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4801 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4801 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC4801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4801 often in real-time on the comparison pages.
What if I can't find stock of SPC4801?
You can fill out our help required form which you can use to request a quote for SPC4801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.