Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Connector Type | IEC |
No. of Outlets | 1Outlets |
Where can I find additional details, specifications and documents for a SPC4629?
Additional datasheets, footprints and schematics for SPC4629 are listed on our Part Details page. You can also find images and similar parts to SPC4629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4629 fall under?
The SPC4629 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC4629 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4629 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4629 have stock available?
There is no stock from authorised distributors for SPC4629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4629 often in real-time on the comparison pages.
What if I can't find stock of SPC4629?
You can fill out our help required form which you can use to request a quote for SPC4629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.