Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | TNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Receptacle Receptacle |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Frequency Max | 7GHz |
Status: | Unknown |
---|---|
Series: | INTRA- Series |
RoHS: | Unknown |
Convert From Coax Type | TNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Jack, Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Product Range | INTRA- Series |
RoHS Compliant | Yes |
ADAPTOR, TNC PLUG, TNC JACK, JACK | element14 |
Tee Adapter, 1 X Tnc Plug-2 X Tnc Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC4259.?
Additional datasheets, footprints and schematics for SPC4259. are listed on our Part Details page. You can also find images and similar parts to SPC4259. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4259. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4259. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4259. fall under?
The SPC4259. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC4259. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4259. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4259. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4259. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC4259..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4259. often in real-time on the comparison pages.
What if I can't find stock of SPC4259.?
You can fill out our help required form which you can use to request a quote for SPC4259. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.