Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | TNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | TNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
Bulkhead Adapter, Tnc Jack-Tnc Jack | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC33235?
Additional datasheets, footprints and schematics for SPC33235 are listed on our Part Details page. You can also find images and similar parts to SPC33235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC33235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC33235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC33235 fall under?
The SPC33235 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC33235 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC33235 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC33235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC33235 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC33235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC33235 often in real-time on the comparison pages.
What if I can't find stock of SPC33235?
You can fill out our help required form which you can use to request a quote for SPC33235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.