Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | - |
Length | 1m |
Height | 7.5mm |
Width | 35mm |
Rail Material | Aluminium |
Fixing Centers | 36mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | DIN Mounting Rail |
---|---|
Length | 1m |
Height | 7.5mm |
Width | 35mm |
Rail Material | Aluminium |
Fixing Centers | 36mm |
RoHS Compliant | Yes |
Din Mounting Rail, 35Mm, Aluminium | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC23698?
Additional datasheets, footprints and schematics for SPC23698 are listed on our Part Details page. You can also find images and similar parts to SPC23698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC23698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC23698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC23698 fall under?
The SPC23698 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC23698 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC23698 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC23698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC23698 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for SPC23698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC23698 often in real-time on the comparison pages.
What if I can't find stock of SPC23698?
You can fill out our help required form which you can use to request a quote for SPC23698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.