Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | SP Series |
Row Pitch | 7.62mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Dip Socket, 14 Position, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC22187?
Additional datasheets, footprints and schematics for SPC22187 are listed on our Part Details page. You can also find images and similar parts to SPC22187 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC22187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC22187 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC22187 fall under?
The SPC22187 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to SPC22187 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC22187 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC22187 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC22187 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC22187.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC22187 often in real-time on the comparison pages.
What if I can't find stock of SPC22187?
You can fill out our help required form which you can use to request a quote for SPC22187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.