Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | Snagless RJ45 Plug |
Cable Length - Imperial | 50ft |
Cable Length - Metric | 15m |
Jacket Color | Yellow |
Product Range | - |
Cable Length | 50ft |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | Snagless RJ45 Plug |
Cable Length - Imperial | 50ft |
Cable Length - Metric | 15m |
Jacket Color | Yellow |
Cable Length | 50ft |
RoHS Compliant | Yes |
Category 5E Cable Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21991?
Additional datasheets, footprints and schematics for SPC21991 are listed on our Part Details page. You can also find images and similar parts to SPC21991 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21991 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21991 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21991 fall under?
The SPC21991 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC21991 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21991 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21991 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21991 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SPC21991.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21991 often in real-time on the comparison pages.
What if I can't find stock of SPC21991?
You can fill out our help required form which you can use to request a quote for SPC21991 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.