Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.42
|
No stock
|
Buy Now |
Internal Diameter | 3.175mm, 3.175mm |
---|---|
External Diameter | 7.925mm |
Fastener Material | Steel |
Fastener Plating | - |
Product Range | - |
Inner Diameter | 0.13" |
Material | Steel |
Outer Diameter | 0.31" |
Thread Size - Imperial | #4 |
Washers | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21883?
Additional datasheets, footprints and schematics for SPC21883 are listed on our Part Details page. You can also find images and similar parts to SPC21883 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21883 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21883 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21883 fall under?
The SPC21883 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SPC21883 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21883 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21883 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21883 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC21883.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21883 often in real-time on the comparison pages.
What if I can't find stock of SPC21883?
You can fill out our help required form which you can use to request a quote for SPC21883 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.