Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Candelabra Bayonet Base Lamps |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
Shell Material | Steel |
Supply Voltage | 125V |
Lampholder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21741?
Additional datasheets, footprints and schematics for SPC21741 are listed on our Part Details page. You can also find images and similar parts to SPC21741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21741 fall under?
The SPC21741 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to SPC21741 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21741 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21741 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for SPC21741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21741 often in real-time on the comparison pages.
What if I can't find stock of SPC21741?
You can fill out our help required form which you can use to request a quote for SPC21741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.